Manufacturer: NXP
Win Source Part Number: 927848-MPC17531ATEV
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 20-VMFP
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC17
Categories: Integrated Circuits (ICs)
Case / Package: 20-VMFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MTR DRV BIPLR 2.7-3.6V 20VMFP Product overview: MPC17531ATEV from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17531ATEV can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.7-3.6V 20VMFP
IC MTR DRV BIPLR 2.7-3.6V 20VMFP
IC MTR DRV BIPLR 2.7-3.6V 20VMFP
Bipolar Motor Driver Power MOSFET Parallel 20-VMFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 927848-MPC17531ATEV | 744-MPC17531ATEV | MPC17531ATEV | 568-MPC17531ATEV | MPC17531ATEV | MPC17531ATEV |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MPC17531ATEV | 3.6V Motor Driver IC | PMIC - Motor Drivers, Controllers | IC MTR DRV BIPLR 2.7-3.6V 20VMFP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| PC-Based Bus | Parallel | |||||
| DC Input | 4 volts | 3 volts | ||||
| Peak Current | 0.7000 amps |