The MPC17531ATEP is a dual H-Bridge motor driver IC designed for portable electronic applications, capable of driving bipolar step motors and brush DC motors. It operates within a voltage range of 2.0 to 8.6 V and features independent control of each H-Bridge through a parallel MCU interface. The device includes built-in shoot-through current protection and an undervoltage shutdown function, enhancing reliability in various applications. This motor driver supports four operating modes: Forward, Reverse, Brake, and Tri-state (high-impedance), making it versatile for different motor control scenarios. It has a low total R_DS(on) of 0.8 Ω (typical) and 1.2 Ω (maximum at 25 °C), which contributes to efficient operation with low power dissipation. The outputs can be pulse width modulated (PWM) at frequencies up to 200 kHz, allowing for precise speed and torque control. The MPC17531ATEP is packaged in a 24-pin QFN format and is suitable for applications requiring low power consumption, with a power save mode that reduces current draw to 2.0 OºA or less. This product is ideal for engineers looking for a reliable and efficient motor driver solution for their projects.
IC MTR DRV BIPOLR 2.7-3.6V 24QFN Product overview: MPC17531ATEP from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17531ATEP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 24-QFN-EP (4x4)
H-BRIDGE, DUAL, LOW VOLTAGE, STE
Bipolar Motor Driver Power MOSFET Parallel 24-QFN-EP (4x4)
Bipolar Motor Driver Power MOSFET Parallel 24-QFN-EP (4x4)
IC MTR DRV BIPOLR 2.7-3.6V 24QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MPC17531ATEP | MPC17531ATEP-ND | MPC17531ATEP | MPC17531ATEP | MPC17531ATEP |
| Product Name | 3.6V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 4 volts | 3 to 4 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad |