Manufacturer: NXP
Win Source Part Number: 126626-MPC17531AEVEL
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 700mA
Voltage - Load: 2 V to 8.6 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 20-VMFP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 3.6 V
IC MTR DRV BIPLR 2.7-3.6V 20VMFP Product overview: MPC17531AEVEL from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17531AEVEL can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 20-VMFP
Bipolar Motor Driver Power MOSFET Parallel 20-VMFP
IC MTR DRV BIPLR 2.7-3.6V 20VMFP
IC MTR DRV BIPLR 2.7-3.6V 20VMFP
IC MTR DRV BIPLR 2.7-3.6V 20VMFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 126626-MPC17531AEVEL | 744-MPC17531AEVEL | MPC17531AEVELTR-ND | MPC17531AEVEL | 568-MPC17531AEVEL | MPC17531AEVEL | MPC17531AEVEL |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MPC17531AEVEL | 3.6V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | IC MTR DRV BIPLR 2.7-3.6V 20VMFP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 3 to 4 volts | 3 to 4 volts | |||||
| DC Input | 3 to 4 volts | 4 volts | 3 to 4 volts | 3 volts | |||
| Continuous Current | 0.7000 amps | 0.7000 amps | 0.7000 amps | ||||
| PC-Based Bus | Parallel |