Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008762-MPC17531AEP
Mounting: SMD (SMT)
Number of Pins: 24
Categories: OEM Parts(M-N)
Case / Package: QFN
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008762-MPC17531AEP |
| Product Name | OEM Parts - OEM Parts (M - N) - MPC17531AEP |