Manufacturer: NXP USA Inc.
Win Source Part Number: 806173-MPC17529EV
Packaging: Tube
Mounting Style: SMD
Applications: Battery Powered
Technology: CMOS
Current - Output: 700mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (4)
Voltage - Load: 2V ~ 6.8V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 20-VMFP
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,220
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.6V
Part Number Series: MPC17529
Bipolar Motor Driver CMOS Parallel 20-VMFP
IC MTR DRV BIPLR 2.7-5.6V 20VMFP Product overview: MPC17529EV from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17529EV can be used for catalog matching and distributor lookup.
STEPPER MOTOR CONTROLLER, 1.4A
IC MTR DRV BIPLR 2.7-5.6V 20VMFP
Bipolar Motor Driver CMOS Parallel 20-VMFP
Bipolar Motor Driver CMOS Parallel 20-VMFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 806173-MPC17529EV | MPC17529EV-ND | 744-MPC17529EV | MPC17529EV | MPC17529EV | MPC17529EV |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MPC17529EV | Motor Drivers, Controllers | 5.6V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | |||
| Continuous Current | 0.7000 amps | 0.7000 amps | 0.7000 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |