Bipolar Motor Driver CMOS Parallel 20-TSSOP
Manufacturer: NXP
Win Source Part Number: 885705-MPC17529EJ
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Bipolar Motor Driver CMOS Parallel 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MPC17529
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13356, 935316116574, MPC17529EJ-ND
IC MTR DRV BIPLR 2.7-5.6V 20SSOP Product overview: MPC17529EJ from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17529EJ can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.7-5.6V 20SSOP
IC MTR DRV BIPLR 2.7-5.6V 20SSOP
Bipolar Motor Driver CMOS Parallel 20-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 568-13356-ND | 885705-MPC17529EJ | 744-MPC17529EJ | MPC17529EJ | MPC17529EJ | MPC17529EJ |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MPC17529EJ | 5.6V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 3 to 6 volts |