IC MTR DRV BIPLR 2.7-5.7V 16VMFP Product overview: MPC17511EVEL from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17511EVEL can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1079207-MPC17511EVEL
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 1A
Voltage - Load: 2 V to 6.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-VMFP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
Bipolar Motor Driver CMOS Parallel 16-VMFP
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MPC17511EVEL | 1079207-MPC17511EVEL | MPC17511EVEL | MPC17511EVEL | MPC17511EVEL |
| Product Name | 5.7V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MPC17511EVEL | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 6 volts | 3 to 6 volts | |||
| AC Input | 3 to 6 volts |