Manufacturer: NXP
Win Source Part Number: 789218-MPC17511EV
Packaging: Tube
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 16-SSOP (0.209", 5.30mm Width)
Applications: Battery Powered
Mounting: SMD
Technology: CMOS
Operating Supply Voltage: 2.7 V ~ 5.7 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 1A
Voltage - Load: 2 V ~ 6.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: MPC17511
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-VMFP
Alternative Parts (Cross-Reference): SLA7071MPRT; TB6608FNG(C8,EL,HJ; LV8161MUTAG; LV8062FA-BH;
Introduction Date: January 29, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MTR DRV BIPLR 2.7-5.7V 16VMFP Product overview: MPC17511EV from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17511EV can be used for catalog matching and distributor lookup.
Bipolar Motor Driver CMOS Parallel 16-VMFP
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 789218-MPC17511EV | 744-MPC17511EV | MPC17511EV | MPC17511EV | MPC17511EV |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MPC17511EV | 5.7V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | |||
| Continuous Current | 1 amps |