Bipolar Motor Driver CMOS Parallel 16-VMFP
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
Bipolar Motor Driver CMOS Parallel 16-VMFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MPC17511AEV-ND | MPC17511AEV | MPC17511AEV | MPC17511AEV |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "16-SSOP (0.209"", 5.30mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 3 to 6 volts |