IC MTR DRV BIPOLR 2.7-5.7V 24QFN Product overview: MPC17511AEP from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17511AEP can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226311-MPC17511AEP
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver CMOS Parallel 24-QFN-EP (4x4)
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
Bipolar Motor Driver CMOS Parallel 24-QFN-EP (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MPC17511AEP | 1226311-MPC17511AEP | MPC17511AEP-ND | MPC17511AEP | MPC17511AEP | MPC17511AEP |
| Product Name | 5.7V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MPC17511AEP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |||
| DC Input | 6 volts | 3 to 6 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad |