Manufacturer: NXP
Win Source Part Number: 885703-MPC17510EJ
Operating Temperature Range: -30°C ~ 150°C (TJ)
Features: - Motor Driver CMOS Parallel 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.220", 5.60mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC17
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MOTOR DRIVER 4V-5.5V 24TSSOP Product overview: MPC17510EJ from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17510EJ can be used for catalog matching and distributor lookup.
Motor Driver CMOS Parallel 24-TSSOP
IC MOTOR DRIVER 4V-5.5V 24TSSOP
IC MOTOR DRIVER 4V-5.5V 24TSSOP
Motor Driver CMOS Parallel 24-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 885703-MPC17510EJ | 744-MPC17510EJ | MPC17510EJ-ND | MPC17510EJ | MPC17510EJ | MPC17510EJ |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MPC17510EJ | 4V 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | ||
| PC-Based Bus | Parallel | |||||
| DC Input | 6 volts | 4 to 6 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-TSSOP (0.220"", 5.60mm Width)" |