IC MOTOR DRIVER 4V-5.5V 20TSSOP Product overview: MPC17510AEJ from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17510AEJ can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 885702-MPC17510AEJ
Operating Temperature Range: -30°C ~ 150°C (TJ)
Features: - Motor Driver CMOS Parallel 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MPC17510
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13355, 935320734574, MPC17510AEJ-ND, Q9941632
Motor Driver CMOS Parallel 20-TSSOP
Motor Driver CMOS Parallel 20-TSSOP
IC MOTOR DRIVER 4V-5.5V 20TSSOP
IC MOTOR DRIVER 4V-5.5V 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MPC17510AEJ | 885702-MPC17510AEJ | 568-13355-ND | MPC17510AEJ | MPC17510AEJ | MPC17510AEJ |
| Product Name | 4V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MPC17510AEJ | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | ||
| DC Input | 6 volts | 4 to 6 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |