Manufacturer: NXP
Win Source Part Number: 059391-MP3V5050GP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.06 V to 2.82 V
Accuracy: ±2.5%
Family Name: MP3V5050GP
Pressure Type: Vented Gauge
Operating Pressure: 7.25 PSI (50 kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbed
Maximum Pressure: 29.01 PSI (200 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 3.3 V
Introduction Date: June 05, 2008
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
PRESSURE SENSOR, 0-50KPA, GAUGE, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:54mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
SENSOR 7.25PSIG 0.13 2.82V 8SOP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 059391-MP3V5050GP | 31AC6667 | MP3V5050GP |
| Product Name | Pressure Sensors, Transducers - MP3V5050GP | Pressure Sensor, 0-50Kpa, Gauge, Sop-8; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Gauge; Vented Gauge | ||
| Package / Mounting | 8-SOP | ||
| Pressure Range | 7.25 psi (5.1 m H2O) |