NXP Semiconductors Pressure Sensors, Transducers - MP3V5050DP MP3V5050DP

Description
Manufacturer: NXP Win Source Part Number: 208687-MP3V5050DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.06 V to 2.82 V Accuracy: ±2.5% Family Name: MP3V5050DP Pressure Type: Differential Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 29.01 PSI (200 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.3 V Introduction Date: June 05, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208687-MP3V5050DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.06 V to 2.82 V Accuracy: ±2.5% Family Name: MP3V5050DP Pressure Type: Differential Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 29.01 PSI (200 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.3 V Introduction Date: June 05, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MP3V5050DP - 208687-MP3V5050DP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MP3V5050DP
208687-MP3V5050DP
Pressure Sensors, Transducers - MP3V5050DP 208687-MP3V5050DP
Manufacturer: NXP Win Source Part Number: 208687-MP3V5050DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.06 V to 2.82 V Accuracy: ±2.5% Family Name: MP3V5050DP Pressure Type: Differential Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 29.01 PSI (200 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.3 V Introduction Date: June 05, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 208687-MP3V5050DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.06 V to 2.82 V
Accuracy: ±2.5%
Family Name: MP3V5050DP
Pressure Type: Differential
Operating Pressure: 7.25 PSI (50 kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 29.01 PSI (200 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 3.3 V
Introduction Date: June 05, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MP3V5050DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MP3V5050DP
Sensors, Transducers - Pressure Sensors, Transducers MP3V5050DP
SENSOR 7.25PSID 0.13 2.82V 8SOP

SENSOR 7.25PSID 0.13 2.82V 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 208687-MP3V5050DP MP3V5050DP
Product Name Pressure Sensors, Transducers - MP3V5050DP Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Differential; Differential
Package / Mounting 8-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
MEMS Sensing Elements Low Cost Pressure Sensor - D Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge; Differential; Vacuum
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - SAMP Series - Pressure Sensor Chip - SAMP Series - All Sensors Corp.
Specs
Applications PRIME
Compensated Compensated
Pressure Type Differential
View Details