Win Source Part Number: 1375640-MP3V5010DP
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: NXP USA Inc.
Series: MP3V5010
Package: Tray
Product Status: Active
Features: Temperature Compensated
Package / Case: 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Supplier Device Package: 8-SOP
Base Product Number: MP3V5010
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Board Mount
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.3V
Output Type: Analog Voltage
Termination Style: Gull Wing
Output: 0.1 V ~ 3.1 V
Accuracy: ±5%
Pressure Type: Differential
Operating Pressure: 1.45PSI (10kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 10.88PSI (75kPa)
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MP3V5010DP |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor |
| Measurement Type | Differential |
| Signal Output | Analog Voltage; Analog Voltage |