Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226154-MP3V5004GP
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
SENSOR 0.57PSIG 0.13 3V 8SOP
PRESSURE SENSOR, 0 to 3.92KPA, 1369-01; Pressure Type:Gauge; Sensitivity, V/P:0.6V/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:3.92kPa; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
PRESSURE SENSOR, 0-3.92KPA, GAUGE, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:600mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:3.92kPa; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1226154-MP3V5004GP | MP3V5004GP | 09P4193 |
| Product Name | Pressure Sensors, Transducers - MP3V5004GP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 3.92Kpa, 1369-01; Pressure Type Nxp |
| Input Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts |