Manufacturer: NXP
Win Source Part Number: 208686-MP3V5004GC6U
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.6 V to 3 V
Accuracy: ±2.5%
Pressure Type: Vented Gauge
Operating Pressure: 0.57 PSI (3.92 kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbless
Maximum Pressure: 2.32 PSI (16 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 85°C
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC, PRESSURE SENSOR, GAUGE, 0 TO 3.95KPA, 482A; Pressure Type:Gauge; Sensitivity, V/P:0.6V/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:3.92kPa; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Sensor Case Style:SOP RoHS Compliant: Yes
SENSOR 0.57PSIG 0.13 3V 8SOP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 208686-MP3V5004GC6U | 09P4192 | MP3V5004GC6U |
| Product Name | Pressure Sensors, Transducers - MP3V5004GC6U | Ic, Pressure Sensor, Gauge, 0 To 3.95Kpa, 482A; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Gauge; Vented Gauge | ||
| Pressure Range | 0.5700 psi (0.4012 m H2O) |