NXP Semiconductors Pressure Sensors, Transducers - MP3V5004DP MP3V5004DP

Description
Manufacturer: NXP Win Source Part Number: 059390-MP3V5004DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.6 V to 3 V Accuracy: ±2.5% Pressure Type: Differential Operating Pressure: 0.57 PSI (3.92 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 2.32 PSI (16 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 85°C Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059390-MP3V5004DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.6 V to 3 V Accuracy: ±2.5% Pressure Type: Differential Operating Pressure: 0.57 PSI (3.92 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 2.32 PSI (16 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 85°C Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MP3V5004DP - 059390-MP3V5004DP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MP3V5004DP
059390-MP3V5004DP
Pressure Sensors, Transducers - MP3V5004DP 059390-MP3V5004DP
Manufacturer: NXP Win Source Part Number: 059390-MP3V5004DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.6 V to 3 V Accuracy: ±2.5% Pressure Type: Differential Operating Pressure: 0.57 PSI (3.92 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 2.32 PSI (16 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 85°C Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 059390-MP3V5004DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.6 V to 3 V
Accuracy: ±2.5%
Pressure Type: Differential
Operating Pressure: 0.57 PSI (3.92 kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 2.32 PSI (16 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 85°C
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pressure Sensor, Differential, 0 Kpa, 3.92 Kpa, Sop, 8, 0 C Rohs Compliant Nxp - 94T5883 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Differential, 0 Kpa, 3.92 Kpa, Sop, 8, 0 C Rohs Compliant Nxp
94T5883
Pressure Sensor, Differential, 0 Kpa, 3.92 Kpa, Sop, 8, 0 C Rohs Compliant Nxp 94T5883
Pressure Sensor, Differential, 0 kPa, 3.92 kPa, SOP, 8, 0 C RoHS Compliant: Yes

Pressure Sensor, Differential, 0 kPa, 3.92 kPa, SOP, 8, 0 C RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MP3V5004DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MP3V5004DP
Sensors, Transducers - Pressure Sensors, Transducers MP3V5004DP
SENSOR 0.57PSID 0.13 3V 8SOP

SENSOR 0.57PSID 0.13 3V 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 059390-MP3V5004DP 94T5883 MP3V5004DP
Product Name Pressure Sensors, Transducers - MP3V5004DP Pressure Sensor, Differential, 0 Kpa, 3.92 Kpa, Sop, 8, 0 C Rohs Compliant Nxp Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data