Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226153-MP3H6115AC6T
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
SENSOR 16.68PSIA 0.13 2.8V SSOP
PRESSURE SENSOR, 15 TO 115KPA, SSOP8, FULL REEL; Pressure Type:Absolute; Sensitivity, V/P:27mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:115kPa; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Sensor Case Style:SSOPRoHS Compliant: Yes
PRESSURE SENSOR, 15 TO 115KPA, SSOP-8; Pressure Type:Absolute; Sensitivity, V/P:27mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:115kPa; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Sensor Case Style:SSOP RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1226153-MP3H6115AC6T1 | MP3H6115AC6T1 | 73J1405 | 41AH8199 |
| Product Name | Pressure Sensors, Transducers - MP3H6115AC6T1 | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 15 To 115Kpa, Ssop8, Full Reel; Pressure Type Nxp | Pressure Sensor, 15 To 115Kpa, Ssop-8; Pressure Type Nxp |
| Input Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts |