NXP Semiconductors Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMRF5300NR5

Description
RF MOSFET HEMT 50V OM270-2
Description
RF MOSFET HEMT 50V OM270-2

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMRF5300NR5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMRF5300NR5
RF MOSFET HEMT 50V OM270-2

RF MOSFET HEMT 50V OM270-2

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number MMRF5300NR5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 50 V
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details