NXP Semiconductors RF FETs, MOSFETs MMRF2010NR1

Description
RF Mosfet LDMOS 50V 80mA 1.09GHz 32.1dB 250W TO-270 WB-14
Request a Quote Datasheet
Description
RF Mosfet LDMOS 50V 80mA 1.09GHz 32.1dB 250W TO-270 WB-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MMRF2010NR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMRF2010NR1TR-ND
RF FETs, MOSFETs MMRF2010NR1TR-ND
RF Mosfet LDMOS 50V 80mA 1.09GHz 32.1dB 250W TO-270 WB-14

RF Mosfet LDMOS 50V 80mA 1.09GHz 32.1dB 250W TO-270 WB-14

Buy Now Datasheet
RF FETs, MOSFETs - MMRF2010NR1CT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMRF2010NR1CT-ND
RF FETs, MOSFETs MMRF2010NR1CT-ND
RF Mosfet LDMOS 50V 80mA 1.09GHz 32.1dB 250W TO-270 WB-14

RF Mosfet LDMOS 50V 80mA 1.09GHz 32.1dB 250W TO-270 WB-14

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs - 1345941-MMRF2010NR1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
1345941-MMRF2010NR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 1345941-MMRF2010NR1
Win Source Part Number: 1345941-MMRF2010NR1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Package: Tape & Reel Standard Package: 500 Voltage - Rated: 100 V Technology: LDMOS Frequency: 1.09GHz Current - Test: 80 mA Gain: 32.1dB Voltage - Test: 50 V Power - Output: 250W Mounting Type: Chassis Mount Package / Case: TO-270-14 Variant, Flat Leads Supplier Device Package: TO-270 WB-14 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 10µA REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MMRF2010

Win Source Part Number: 1345941-MMRF2010NR1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 500
Voltage - Rated: 100 V
Technology: LDMOS
Frequency: 1.09GHz
Current - Test: 80 mA
Gain: 32.1dB
Voltage - Test: 50 V
Power - Output: 250W
Mounting Type: Chassis Mount
Package / Case: TO-270-14 Variant, Flat Leads
Supplier Device Package: TO-270 WB-14
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 10µA
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: MMRF2010

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMRF2010NR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMRF2010NR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMRF2010NR1
RF MOSFET LDMOS 50V TO270-14

RF MOSFET LDMOS 50V TO270-14

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors RF Transistors
Product Number MMRF2010NR1TR-ND 1345941-MMRF2010NR1 MMRF2010NR1
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-270-14 Variant, Flat Leads SOT3 TO-270 WB-14
Unlock Full Specs
to access all available technical data