Win Source Part Number: 1345985-MMRF2007NR1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 500
Voltage - Rated: 70 V
Technology: LDMOS
Frequency: 940MHz
Current - Test: 60 mA
Gain: 32.6dB
Voltage - Test: 28 V
Power - Output: 35W
Mounting Type: Surface Mount
Package / Case: TO-270-16 Variant, Flat Leads
Supplier Device Package: TO-270 WBL-16
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF2
Product Status: Obsolete
RF MOSFET LDMOS 28V TO270-16
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1345985-MMRF2007NR1 | MMRF2007NR1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 35 watts |