Win Source Part Number: 1345958-MMRF2004NBR1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 500
Voltage - Rated: 65 V
Technology: LDMOS
Frequency: 2.7GHz
Current - Test: 77 mA
Gain: 28.5dB
Voltage - Test: 28 V
Power - Output: 4W
Mounting Type: Chassis Mount
Package / Case: TO-272-16 Variant, Flat Leads
Supplier Device Package: TO-272 WB-16
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF2004
Product Status: Obsolete
RF MOSFET LDMOS 28V TO272-16
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1345958-MMRF2004NBR1 | MMRF2004NBR1 | MMRF2004NBR1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 4 watts | ||
| Power Gain | 28.5 dB | 28.5 dB | |
| Operating Frequency | 2700 MHz | 2700 MHz |