Win Source Part Number: 1345993-MMRF1017NR3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 250
Voltage - Rated: 65 V
Technology: LDMOS
Frequency: 960MHz
Current - Test: 1.4 A
Gain: 20dB
Voltage - Test: 28 V
Power - Output: 80W
Mounting Type: Surface Mount
Package / Case: OM-780-2
Supplier Device Package: OM-780-2
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF1
Product Status: Obsolete
RF MOSFET LDMOS 28V OM780-2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1345993-MMRF1017NR3 | MMRF1017NR3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 80 watts |