RF Mosfet LDMOS 28V 125mA 960MHz 18dB 10W TO-270-2 GULL
Win Source Part Number: 1345944-MMRF1015GNR1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 500
Voltage - Rated: 68 V
Technology: LDMOS
Frequency: 960MHz
Current - Test: 125 mA
Gain: 18dB
Voltage - Test: 28 V
Power - Output: 10W
Mounting Type: Surface Mount
Package / Case: TO-270BA
Supplier Device Package: TO-270-2 GULL
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF1015
Product Status: Last Time Buy
RF MOSFET LDMOS 28V TO270-2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | MMRF1015GNR1-ND | 1345944-MMRF1015GNR1 | MMRF1015GNR1 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-270BA | SOT3 | TO-270BA |