Win Source Part Number: 1345932-MMRF1013HSR5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 50
Voltage - Rated: 65 V
Technology: LDMOS
Frequency: 2.9GHz
Configuration: Dual
Current - Test: 100 mA
Gain: 13.3dB
Voltage - Test: 30 V
Power - Output: 320W
Mounting Type: Chassis Mount
Package / Case: NI-1230-4S
Supplier Device Package: NI-1230-4S
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF1013
Product Status: Obsolete
RF MOSFET LDMOS 30V NI1230
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1345932-MMRF1013HSR5 | MMRF1013HSR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 320 watts |