Win Source Part Number: 1345992-MMRF1005HR5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 50
Voltage - Rated: 120 V
Technology: LDMOS
Frequency: 1.3GHz
Current - Test: 100 mA
Gain: 22.7dB
Voltage - Test: 50 V
Power - Output: 250W
Mounting Type: Chassis Mount
Package / Case: SOT-957A
Supplier Device Package: NI-780H-2L
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF1
Product Status: Obsolete
RF MOSFET LDMOS 50V NI780
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1345992-MMRF1005HR5 | MMRF1005HR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 250 watts |