NXP Semiconductors PMIC - Voltage Regulators - Special Purpose MMPF0200F3ANES

Description
IC REG CONV I.MX6 11OUT 56QFN
Description
IC REG CONV I.MX6 11OUT 56QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MMPF0200F3ANES is a highly configurable power management integrated circuit (PMIC) designed to support a variety of applications, including tablets, IPTV, industrial control, and medical monitoring. It features up to four buck converters, one boost regulator, and six linear regulators, allowing it to manage power for processors, memory, and peripherals effectively. The device includes One Time Programmable (OTP) memory for custom configurations and supports programmable output voltage, sequencing, and timing. This PMIC is particularly compatible with the i.MX 6 family of processors and is powered by SMARTMOS technology. It also incorporates a coin-cell charger, RTC supply, and power control logic with an I²C interface for communication. The MMPF0200F3ANES is packaged in a 56 QFN 8x8 mm format, making it suitable for compact designs. Its operational temperature range is from -40 to 85 °C, which enhances its applicability in various environments.

Datasheet Summary
Powered by GS/AI

The MMPF0200F3ANES is a highly configurable power management integrated circuit (PMIC) designed to support a variety of applications, including tablets, IPTV, industrial control, and medical monitoring. It features up to four buck converters, one boost regulator, and six linear regulators, allowing it to manage power for processors, memory, and peripherals effectively. The device includes One Time Programmable (OTP) memory for custom configurations and supports programmable output voltage, sequencing, and timing. This PMIC is particularly compatible with the i.MX 6 family of processors and is powered by SMARTMOS technology. It also incorporates a coin-cell charger, RTC supply, and power control logic with an I²C interface for communication. The MMPF0200F3ANES is packaged in a 56 QFN 8x8 mm format, making it suitable for compact designs. Its operational temperature range is from -40 to 85 °C, which enhances its applicability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Special Purpose - MMPF0200F3ANES - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0200F3ANES
PMIC - Voltage Regulators - Special Purpose MMPF0200F3ANES
IC REG CONV I.MX6 11OUT 56QFN

IC REG CONV I.MX6 11OUT 56QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Voltage Regulators
Product Number MMPF0200F3ANES
Product Name PMIC - Voltage Regulators - Special Purpose
Regulator Category PMIC - Voltage Regulators - Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Power Over Ethernet (PoE) Controllers - SI34071-A01-GM - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 32-QFN
View Details