NXP Semiconductors Power Management IC MMPF0100NPEPR2

Description
IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100NPEPR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPEPR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100NPEPR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPEPR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MMPF0100NPEPR2
Power Management IC 750-MMPF0100NPEPR2
IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100NPEPR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPEPR2 can be used for catalog matching and distributor lookup.

IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100NPEPR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPEPR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPEPR2 - 885396-MMPF0100NPEPR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPEPR2
885396-MMPF0100NPEPR2
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPEPR2 885396-MMPF0100NPEPR2
Manufacturer: NXP Win Source Part Number: 885396-MMPF0100NPEPR 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MMPF0 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 885396-MMPF0100NPEPR2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMPF0
Categories: Integrated Circuits (ICs)
Case / Package: 56-HVQFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MMPF0100NPEPR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0100NPEPR2
PMIC - Voltage Regulators - Special Purpose MMPF0100NPEPR2
IC REG CONV I.MX6 12OUT 56HVQFN

IC REG CONV I.MX6 12OUT 56HVQFN

Supplier's Site Datasheet
Special Purpose Regulators - MMPF0100NPEPR2 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
MMPF0100NPEPR2
Special Purpose Regulators MMPF0100NPEPR2
IC REG CONV I.MX6 12OUT 56HVQFN

IC REG CONV I.MX6 12OUT 56HVQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-MMPF0100NPEPR2 885396-MMPF0100NPEPR2 MMPF0100NPEPR2 MMPF0100NPEPR2
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPEPR2 PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; Tape & Reel (TR) Other; 56-HVQFN (8x8) Other; 56-VFQFN Exposed Pad Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details