IC REG CONV I.MX6 12OUT 56QFN Product overview: MMPF0100NPAZESR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPAZESR2
Manufacturer: NXP USA Inc.
Win Source Part Number: 803400-MMPF0100NPAZE
Packaging: Reel
Mounting Style: Surface Mount, Wettable Flank
Applications: Converter, i.MX6
Voltage - Output: Multiple
Voltage - Input: 2.8V ~ 4.5V
Number of Outputs: 12
Supplier Device Package: 56-QFN-EP (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Part Number Series: MMPF0100
IC REG CONV I.MX6 12OUT 56QFN
IC REG CONV I.MX6 12OUT 56QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-MMPF0100NPAZESR2 | 803400-MMPF0100NPAZESR2 | MMPF0100NPAZESR2 | MMPF0100NPAZESR2 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPAZESR2 | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad |
| IOUT | 4.5 amps | |||
| VIN | 4.5 volts | |||
| fsw | 4000 kHz |