NXP Semiconductors Power Management IC MMPF0100NPAZES

Description
IC REG CONV I.MX6 12OUT 56QFN Product overview: MMPF0100NPAZES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPAZES can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV I.MX6 12OUT 56QFN Product overview: MMPF0100NPAZES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPAZES can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MMPF0100NPAZES
Power Management IC 750-MMPF0100NPAZES
IC REG CONV I.MX6 12OUT 56QFN Product overview: MMPF0100NPAZES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPAZES can be used for catalog matching and distributor lookup.

IC REG CONV I.MX6 12OUT 56QFN Product overview: MMPF0100NPAZES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100NPAZES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPAZES - 803175-MMPF0100NPAZES - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPAZES
803175-MMPF0100NPAZES
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPAZES 803175-MMPF0100NPAZES
Manufacturer: NXP USA Inc. Win Source Part Number: 803175-MMPF0100NPAZE S Packaging: Tray Mounting Style: Surface Mount, Wettable Flank Applications: Converter, i.MX6 Voltage - Output: Multiple Voltage - Input: 2.8V ~ 4.5V Number of Outputs: 12 Supplier Device Package: 56-QFN-EP (8x8) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: MMPF0100

Manufacturer: NXP USA Inc.
Win Source Part Number: 803175-MMPF0100NPAZES
Packaging: Tray
Mounting Style: Surface Mount, Wettable Flank
Applications: Converter, i.MX6
Voltage - Output: Multiple
Voltage - Input: 2.8V ~ 4.5V
Number of Outputs: 12
Supplier Device Package: 56-QFN-EP (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Part Number Series: MMPF0100

Buy Now Datasheet
Special Purpose Regulators - MMPF0100NPAZES - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
MMPF0100NPAZES
Special Purpose Regulators MMPF0100NPAZES
POWER MANAGEMENT IC, I.MX6, NO-P

POWER MANAGEMENT IC, I.MX6, NO-P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-MMPF0100NPAZES 803175-MMPF0100NPAZES MMPF0100NPAZES
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100NPAZES Special Purpose Regulators
Package Type Other; Tray Other; 56-VFQFN Exposed Pad Other; 56-VFQFN Exposed Pad
IOUT 4.5 amps
VIN 4.5 volts
Unlock Full Specs
to access all available technical data