NXP Semiconductors Power Management IC MMPF0100FCAEP

Description
IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100FCAEP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100FCAEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100FCAEP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100FCAEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MMPF0100FCAEP
Power Management IC 750-MMPF0100FCAEP
IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100FCAEP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100FCAEP can be used for catalog matching and distributor lookup.

IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100FCAEP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100FCAEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FCAEP - 885393-MMPF0100FCAEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FCAEP
885393-MMPF0100FCAEP
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FCAEP 885393-MMPF0100FCAEP
Manufacturer: NXP Win Source Part Number: 885393-MMPF0100FCAEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MMPF0100 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-14417, 935336039557, MMPF0100FCAEP-ND

Manufacturer: NXP
Win Source Part Number: 885393-MMPF0100FCAEP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MMPF0100
Categories: Integrated Circuits (ICs)
Case / Package: 56-HVQFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-14417, 935336039557, MMPF0100FCAEP-ND

Buy Now Datasheet
Special Purpose Regulators - MMPF0100FCAEP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
MMPF0100FCAEP
Special Purpose Regulators MMPF0100FCAEP
IC REG CONV I.MX6 12OUT 56HVQFN

IC REG CONV I.MX6 12OUT 56HVQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MMPF0100FCAEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0100FCAEP
PMIC - Voltage Regulators - Special Purpose MMPF0100FCAEP
IC REG CONV I.MX6 12OUT 56HVQFN

IC REG CONV I.MX6 12OUT 56HVQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-MMPF0100FCAEP 885393-MMPF0100FCAEP MMPF0100FCAEP MMPF0100FCAEP
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FCAEP Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; 56-HVQFN (8x8) Other; 56-VFQFN Exposed Pad Other; 56-VFQFN Exposed Pad
IOUT 4.5 amps
VIN 4.5 volts
Unlock Full Specs
to access all available technical data