IC REG CONV I.MX6 12OUT 56QFN Product overview: MMPF0100F9AZES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100F9AZES can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 851444-MMPF0100F9AZE
Series: Automotive, AEC-Q100
Features: series Voltage Regulator IC Output
Package: Tray
Family Name: MMPF0100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-14388, 935323737557, MMPF0100F9AZES-ND
IC REG CONV I.MX6 12OUT 56QFN
IC REG CONV I.MX6 12OUT 56QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-MMPF0100F9AZES | 851444-MMPF0100F9AZES | MMPF0100F9AZES | MMPF0100F9AZES |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F9AZES | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tray | Other; Tray | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad |
| IOUT | 4.5 amps | |||
| VIN | 4.5 volts | |||
| fsw | 4000 kHz |