Win Source Part Number: 989574-MMPF0100F4ANE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tray
Applications: Converter, i.MX6
Standard Package: 260
Voltage - Output: Multiple
Voltage - Input: 2.8V ~ 4.5V
Number of Outputs: 12
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN-EP (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-14400,9353220825
Base Product Number: MMPF0100
IC REG CONV I.MX6 12OUT 56QFN Product overview: MMPF0100F4ANES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100F4ANES can be used for catalog matching and distributor lookup.
IC REG CONV I.MX6 12OUT 56QFN
IC REG CONV I.MX6 12OUT 56QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 989574-MMPF0100F4ANES | 750-MMPF0100F4ANES | MMPF0100F4ANES | MMPF0100F4ANES |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tray | Other; Tray | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad |
| Special Features | Multiple Outputs | Multiple Outputs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| IOUT | 4.5 amps |