IC REG CONV I.MX6 12OUT 56QFN Product overview: MMPF0100F0AZES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100F0AZES can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 812157-MMPF0100F0AZE
Packaging: Tray
Mounting Style: Surface Mount, Wettable Flank
Applications: Converter, i.MX6
Voltage - Output: Multiple
Voltage - Input: 2.8V ~ 4.5V
Number of Outputs: 12
Supplier Device Package: 56-QFN-EP (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
IC REG CONV I.MX6 12OUT 56QFN
IC REG CONV I.MX6 12OUT 56QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-MMPF0100F0AZES | 812157-MMPF0100F0AZES | MMPF0100F0AZES | MMPF0100F0AZES |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F0AZES | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tray | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad |
| IOUT | 4.5 amps | |||
| VIN | 4.5 volts | |||
| fsw | 4000 kHz |