The MMPF0100F0AEP is a power management integrated circuit (PMIC) designed for versatile applications, featuring a highly configurable architecture. It includes up to six buck converters and six linear regulators, along with a boost regulator capable of providing a 5.0 V output. The device supports programmable output voltage, sequencing, and timing, making it suitable for a variety of embedded systems, including tablets, IPTV, eReaders, and medical monitoring devices. This PMIC incorporates one-time programmable (OTP) memory, allowing for both pre-programmed and custom configurations. It also features a coin-cell charger and real-time clock (RTC) supply, enhancing its utility in power-sensitive applications. The device operates with an I²C control interface, enabling efficient communication with processors and event detection capabilities. The MMPF0100F0AEP is available in a compact 56 QFN package, making it suitable for space-constrained designs.
Manufacturer: NXP
Win Source Part Number: 127769-MMPF0100F0AEP
Packaging: Tray
Applications: Converter, i.MX6
Mounting: SMD (SMT)
Voltage - Input: 2.8 V to 4.5 V
Number of Outputs: 12
Family Name: MMPF0100
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): MMPF0100F6AEP; MMPF0100F0AEPR2; MMPF0100NPANES; MMPF0100F4ANES;
Introduction Date: December 20, 2013
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG CONV I.MX6 12OUT 56HVQFN Product overview: MMPF0100F0AEP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MMPF0100F0AEP can be used for catalog matching and distributor lookup.
IC REG CONV I.MX6 12OUT 56HVQFN
IC REG CONV I.MX6 12OUT 56HVQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 127769-MMPF0100F0AEP | 750-MMPF0100F0AEP | MMPF0100F0AEP | MMPF0100F0AEP |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F0AEP | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 56-QFN (8x8) | Other; Tray | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad |
| Special Features | Multiple Outputs | Multiple Outputs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| IOUT | 4.5 amps |