NXP SEMICONDUCTORS
MMG3014NT1 -- RF AMPLIFIERS
NXP Semiconductors
RF Amplifiers
MMG3014NT1
Description
IC RF AMP 4GHZ SOT89-4
Description
IC RF AMP 4GHZ SOT89-4
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MMG3014NT1 |
|
Product Name
|
RF Amplifiers |
|
Supply Voltage
|
Other; 5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.75 V 3.6 V
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details