NXP Semiconductors RF Amplifiers MMG3009NT1

Description
RF Amplifier IC Cellular, PCS, PHS, WLL 0Hz ~ 6GHz SOT-89-4
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, PCS, PHS, WLL 0Hz ~ 6GHz SOT-89-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MMG3009NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMG3009NT1TR-ND
RF Amplifiers MMG3009NT1TR-ND
RF Amplifier IC Cellular, PCS, PHS, WLL 0Hz ~ 6GHz SOT-89-4

RF Amplifier IC Cellular, PCS, PHS, WLL 0Hz ~ 6GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - MMG3009NT1 - 132920-MMG3009NT1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MMG3009NT1
132920-MMG3009NT1
RF Amplifiers - MMG3009NT1 132920-MMG3009NT1
Manufacturer: NXP Win Source Part Number: 132920-MMG3009NT1 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 6GHz Gain: 15dB Noise Figure: 4.2dB P1dB: 18dBm (63.1mW) RF Type: Cellular, PCS, PHS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-4 Supply Voltage - Operating: 5V Operating Supply Current: 70mA

Manufacturer: NXP
Win Source Part Number: 132920-MMG3009NT1
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 6GHz
Gain: 15dB
Noise Figure: 4.2dB
P1dB: 18dBm (63.1mW)
RF Type: Cellular, PCS, PHS, WLL
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-4
Supply Voltage - Operating: 5V
Operating Supply Current: 70mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMG3009NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMG3009NT1
RF and Wireless - RF Amplifiers MMG3009NT1
IC AMP CELLULAR 0HZ-6GHZ SOT89-4

IC AMP CELLULAR 0HZ-6GHZ SOT89-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MMG3009NT1TR-ND 132920-MMG3009NT1 MMG3009NT1
Product Name RF Amplifiers RF Amplifiers - MMG3009NT1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, PHS, WLL RF Microwave
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 15 dB 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - 448-BGAP2S30AE6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
CMOS 2.4GHZ TRANSMIT/RECEIVE WLAN RFeIC - RFX2402E - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Operating Voltage 4.6 volts
View Details