Win Source Part Number: 1033156-MMDS25254HT1
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.3GHz ~ 2.7GHz
Function: Advanced Doherty Alignment Module
RF Type: General Purpose
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (6x6)
Alternative Parts (Cross-Reference): MMZ25333BT1; MMZ25332B4T1; MMG20271HT1; HMC605LP3ETR; HMC689LP4E; HMC688LP4ETR;
ECCN: 5A991B
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935322101528
Base Product Number: MMDS25254
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1033156-MMDS25254HT1 |
| Product Name | RF/IF and RFID - RF Misc ICs and Modules |
| Frequency | 2.30E9 to 2.70E9 Hz |