Manufacturer: NXP
Win Source Part Number: 789030-MMC2107CFCPV3
Series: MCore
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M210
Speed: 33MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MMC2107
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MB91F523KJBPMC; STM32F207ZCT6; STA1052S1; MB91F575CHSPMC;
Introduction Date: September 25, 2000
ECCN: 3A991
Country of Origin: China , Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
M210 MCore Microcontroller IC 16/32-Bit 33MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 128KB FLASH 144LQFP Product overview: MMC2107CFCPV33 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MMC2107CFCPV33 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 144LQFP
IC MCU 32BIT 128KB FLASH 144LQFP
M210 MCore Microcontroller IC 16/32-Bit 33MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 789030-MMC2107CFCPV33 | MMC2107CFCPV33-ND | 685-MMC2107CFCPV33 | MMC2107CFCPV33 | MMC2107CFCPV33 | MMC2107CFCPV33 |
| Product Name | Embedded - Embedded - Microcontrollers - MMC2107CFCPV33 | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | ||
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts |