NXP Semiconductors Embedded - Embedded - Microcontrollers - MMC2001HCAB33B MMC2001HCAB33B

Description
Manufacturer: NXP Win Source Part Number: 789027-MMC2001HCAB33 B Series: MCore Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M210 Speed: 33MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 256KB (256K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MMC2001HC Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): R5S726B1P216FP#VZ; MB91247SZPFV-GS-544E 1; UPD70F3318YGJ-UEN; uPD70F3344GJ(A)-GAE- AX; R5F56108VNFP; Introduction Date: January 24, 2006 ECCN: 3A991.a.2 Country of Origin: China , Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789027-MMC2001HCAB33 B Series: MCore Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M210 Speed: 33MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 256KB (256K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MMC2001HC Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): R5S726B1P216FP#VZ; MB91247SZPFV-GS-544E 1; UPD70F3318YGJ-UEN; uPD70F3344GJ(A)-GAE- AX; R5F56108VNFP; Introduction Date: January 24, 2006 ECCN: 3A991.a.2 Country of Origin: China , Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MMC2001HCAB33B - 789027-MMC2001HCAB33B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MMC2001HCAB33B
789027-MMC2001HCAB33B
Embedded - Embedded - Microcontrollers - MMC2001HCAB33B 789027-MMC2001HCAB33B
Manufacturer: NXP Win Source Part Number: 789027-MMC2001HCAB33 B Series: MCore Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M210 Speed: 33MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 256KB (256K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MMC2001HC Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): R5S726B1P216FP#VZ; MB91247SZPFV-GS-544E 1; UPD70F3318YGJ-UEN; uPD70F3344GJ(A)-GAE- AX; R5F56108VNFP; Introduction Date: January 24, 2006 ECCN: 3A991.a.2 Country of Origin: China , Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 789027-MMC2001HCAB33B
Series: MCore
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M210
Speed: 33MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 256KB (256K x 8)
Program Memory Type: ROM
RAM Size: 32K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MMC2001HC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): R5S726B1P216FP#VZ; MB91247SZPFV-GS-544E1; UPD70F3318YGJ-UEN; uPD70F3344GJ(A)-GAE-AX; R5F56108VNFP;
Introduction Date: January 24, 2006
ECCN: 3A991.a.2
Country of Origin: China , Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-MMC2001HCAB33B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MMC2001HCAB33B
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MMC2001HCAB33B
IC MCU 32BIT 256KB ROM 144LQFP Product overview: MMC2001HCAB33B from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MMC2001HCAB33B can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB ROM 144LQFP Product overview: MMC2001HCAB33B from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MMC2001HCAB33B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MMC2001HCAB33B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MMC2001HCAB33B-ND
Microcontrollers MMC2001HCAB33B-ND
M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) ROM 144-LQFP (20x20)

M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) ROM 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MMC2001HCAB33B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MMC2001HCAB33B
Integrated Circuits (ICs) - Embedded - Microcontrollers MMC2001HCAB33B
IC MCU 32BIT 256KB ROM 144LQFP

IC MCU 32BIT 256KB ROM 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MMC2001HCAB33B
32-bit Microcontrollers - MCU MMC2001HCAB33B
32-bit Microcontrollers - MCU PBFREE MMC2001

32-bit Microcontrollers - MCU PBFREE MMC2001

Buy Now Datasheet
Embedded - Microcontrollers - MMC2001HCAB33B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MMC2001HCAB33B
Embedded - Microcontrollers MMC2001HCAB33B
IC MCU 32BIT 256KB ROM 144LQFP

IC MCU 32BIT 256KB ROM 144LQFP

Supplier's Site Datasheet
Microcontrollers - MMC2001HCAB33B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MMC2001HCAB33B
Microcontrollers MMC2001HCAB33B
M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) ROM 144-LQFP (20x20)

M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) ROM 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MMC2001HCAB33B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MMC2001HCAB33B
Microcontrollers MMC2001HCAB33B
M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) ROM 144-LQFP (20x20)

M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) ROM 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 789027-MMC2001HCAB33B 685-MMC2001HCAB33B MMC2001HCAB33B-ND MMC2001HCAB33B MMC2001HCAB33B MMC2001HCAB33B MMC2001HCAB33B MMC2001HCAB33B
Product Name Embedded - Embedded - Microcontrollers - MMC2001HCAB33B 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type ROM; ROM ROM ROM; ROM
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers