Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.78Hz ~ 400Hz 16-QFN (3x3)
Manufacturer: NXP
Win Source Part Number: 1224811-MMA8453QT
Packaging: Tray
Type: Digital
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Output Type: I2C
Bandwidth: 0.78Hz ~ 400Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 256 (±2g) ~ 64 (±8g)
Categories: Sensors, Transducers
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Computers & Computer Peripherals
Manufacturer Pack Quantity: 2,450
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.95V ~ 3.6V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | MMA8453QT-ND | 1224811-MMA8453QT |
| Product Name | Accelerometers | Motion Sensors - Motion Sensors - Accelerometers - MMA8453QT |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD | SMD |