NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA8205EG MMA8205EG

Description
Manufacturer: NXP Win Source Part Number: 785179-MMA8205EG Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: DSI, SPI Operating Supply Voltage: 6.3 V ~ 30 V Part Status: Obsolete(EOL) Axis: X Acceleration Range: ±50g Sensitivity (LSB/g): 8 Family Name: MMA8205EG Categories: Sensors, Transducers Manufacturer Package: 16-SOIC Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 785179-MMA8205EG Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: DSI, SPI Operating Supply Voltage: 6.3 V ~ 30 V Part Status: Obsolete(EOL) Axis: X Acceleration Range: ±50g Sensitivity (LSB/g): 8 Family Name: MMA8205EG Categories: Sensors, Transducers Manufacturer Package: 16-SOIC Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA8205EG
785179-MMA8205EG
Motion Sensors - Motion Sensors - Accelerometers - MMA8205EG 785179-MMA8205EG
Manufacturer: NXP Win Source Part Number: 785179-MMA8205EG Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: DSI, SPI Operating Supply Voltage: 6.3 V ~ 30 V Part Status: Obsolete(EOL) Axis: X Acceleration Range: ±50g Sensitivity (LSB/g): 8 Family Name: MMA8205EG Categories: Sensors, Transducers Manufacturer Package: 16-SOIC Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 785179-MMA8205EG
Series: Automotive, AEC-Q100
Packaging: Tube
Type: Digital
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: DSI, SPI
Operating Supply Voltage: 6.3 V ~ 30 V
Part Status: Obsolete(EOL)
Axis: X
Acceleration Range: ±50g
Sensitivity (LSB/g): 8
Family Name: MMA8205EG
Categories: Sensors, Transducers
Manufacturer Package: 16-SOIC
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Accelerometers - MMA8205EG-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA8205EG-ND
Accelerometers MMA8205EG-ND
Accelerometer X Axis ±50g 16-SOIC

Accelerometer X Axis ±50g 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 785179-MMA8205EG MMA8205EG-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA8205EG Accelerometers
Sensor Mounting SMD SMD
Acceleration 50 g 50 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20016620-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details