NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA7340LT MMA7340LT

Description
Manufacturer: NXP Win Source Part Number: 1224801-MMA7340LT Packaging: Tray Type: Analog Mounting Style: SMD Features: Selectable Scale, Sleep Mode Output Type: Analog Voltage Bandwidth: 400Hz (X,Y), 300Hz (Z) Axis: X, Y, Z Acceleration Range: ±3g, 11g Sensitivity (mV/g): 440 (±3g) ~ 117.8 (±9g) Categories: Sensors, Transducers Supplier Device Package: 14-LGA (3x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 14-TFLGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1224801-MMA7340LT Packaging: Tray Type: Analog Mounting Style: SMD Features: Selectable Scale, Sleep Mode Output Type: Analog Voltage Bandwidth: 400Hz (X,Y), 300Hz (Z) Axis: X, Y, Z Acceleration Range: ±3g, 11g Sensitivity (mV/g): 440 (±3g) ~ 117.8 (±9g) Categories: Sensors, Transducers Supplier Device Package: 14-LGA (3x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 14-TFLGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA7340LT
1224801-MMA7340LT
Motion Sensors - Motion Sensors - Accelerometers - MMA7340LT 1224801-MMA7340LT
Manufacturer: NXP Win Source Part Number: 1224801-MMA7340LT Packaging: Tray Type: Analog Mounting Style: SMD Features: Selectable Scale, Sleep Mode Output Type: Analog Voltage Bandwidth: 400Hz (X,Y), 300Hz (Z) Axis: X, Y, Z Acceleration Range: ±3g, 11g Sensitivity (mV/g): 440 (±3g) ~ 117.8 (±9g) Categories: Sensors, Transducers Supplier Device Package: 14-LGA (3x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 14-TFLGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V

Manufacturer: NXP
Win Source Part Number: 1224801-MMA7340LT
Packaging: Tray
Type: Analog
Mounting Style: SMD
Features: Selectable Scale, Sleep Mode
Output Type: Analog Voltage
Bandwidth: 400Hz (X,Y), 300Hz (Z)
Axis: X, Y, Z
Acceleration Range: ±3g, 11g
Sensitivity (mV/g): 440 (±3g) ~ 117.8 (±9g)
Categories: Sensors, Transducers
Supplier Device Package: 14-LGA (3x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 14-TFLGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V

Buy Now
Accelerometers - MMA7340LT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA7340LT-ND
Accelerometers MMA7340LT-ND
Accelerometer X, Y, Z Axis ±3g, 11g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±3g, 11g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1224801-MMA7340LT MMA7340LT-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA7340LT Accelerometers
Sensor Mounting SMD SMD
Acceleration 3 to 11 g 3 to 11 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Embedded Accelerometers - 3022-020-P - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
View Details
CCLD Accel, Gearbox, Side Conn, 10mV/g - -4523--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details