NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA6855ALKGWR2 MMA6855ALKGWR2

Description
Manufacturer: NXP Win Source Part Number: 715358-MMA6855ALKGWR 2 Packaging: Tape and Reel Type: Digital Mounting Style: SMD Output Type: SPI Axis: X Acceleration Range: ±120g Sensitivity (LSB/g): 4.096 Categories: Sensors, Transducers Supplier Device Package: 16-QFN-EP (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 16-QFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 5.25V
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 715358-MMA6855ALKGWR 2 Packaging: Tape and Reel Type: Digital Mounting Style: SMD Output Type: SPI Axis: X Acceleration Range: ±120g Sensitivity (LSB/g): 4.096 Categories: Sensors, Transducers Supplier Device Package: 16-QFN-EP (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 16-QFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA6855ALKGWR2
715358-MMA6855ALKGWR2
Motion Sensors - Motion Sensors - Accelerometers - MMA6855ALKGWR2 715358-MMA6855ALKGWR2
Manufacturer: NXP Win Source Part Number: 715358-MMA6855ALKGWR 2 Packaging: Tape and Reel Type: Digital Mounting Style: SMD Output Type: SPI Axis: X Acceleration Range: ±120g Sensitivity (LSB/g): 4.096 Categories: Sensors, Transducers Supplier Device Package: 16-QFN-EP (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 16-QFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 5.25V

Manufacturer: NXP
Win Source Part Number: 715358-MMA6855ALKGWR2
Packaging: Tape and Reel
Type: Digital
Mounting Style: SMD
Output Type: SPI
Axis: X
Acceleration Range: ±120g
Sensitivity (LSB/g): 4.096
Categories: Sensors, Transducers
Supplier Device Package: 16-QFN-EP (6x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-QFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 715358-MMA6855ALKGWR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA6855ALKGWR2
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details