NXP Semiconductors Accelerometers - MMA6813KW MMA6813KW

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999343-MMA6813KW Length: 6 mm Mounting: SMD (SMT) Output Type: Digital, SPI Interface: SPI Height: 1.98 mm Weight: 179.310734 mg Number of Pins: 16 Resolution: 1.25 B Width: 6 mm Categories: Accelerometers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V Nominal Supply Current: 9 mA
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999343-MMA6813KW Length: 6 mm Mounting: SMD (SMT) Output Type: Digital, SPI Interface: SPI Height: 1.98 mm Weight: 179.310734 mg Number of Pins: 16 Resolution: 1.25 B Width: 6 mm Categories: Accelerometers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V Nominal Supply Current: 9 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA6813KW - 999343-MMA6813KW - Win Source Electronics
Laguna Hills, CA, United States
Accelerometers - MMA6813KW
999343-MMA6813KW
Accelerometers - MMA6813KW 999343-MMA6813KW
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999343-MMA6813KW Length: 6 mm Mounting: SMD (SMT) Output Type: Digital, SPI Interface: SPI Height: 1.98 mm Weight: 179.310734 mg Number of Pins: 16 Resolution: 1.25 B Width: 6 mm Categories: Accelerometers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V Nominal Supply Current: 9 mA

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999343-MMA6813KW
Length: 6 mm
Mounting: SMD (SMT)
Output Type: Digital, SPI
Interface: SPI
Height: 1.98 mm
Weight: 179.310734 mg
Number of Pins: 16
Resolution: 1.25 B
Width: 6 mm
Categories: Accelerometers
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 9 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 999343-MMA6813KW
Product Name Accelerometers - MMA6813KW
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10204651-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1000 g
Frequency Range 0.0 to 2700 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details