Manufacturer: NXP
Win Source Part Number: 1224789-MMA6361LT
Packaging: Tray
Type: Analog
Mounting Style: SMD
Features: Selectable Scale, Sleep Mode
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: X, Y
Acceleration Range: ±1.5g, 6g
Sensitivity (mV/g): 800 (±1.5g) ~ 206 (±6g)
Categories: Sensors, Transducers
Supplier Device Package: 14-LGA (3x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 14-TFLGA
Alternative Parts (Cross-Reference): MMA6270QT; MMA6270Q; MMA7361LT;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V
Accelerometer X, Y Axis ±1.5g, 6g 400Hz 14-LGA (3x5)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 1224789-MMA6361LT | MMA6361LT-ND |
| Product Name | Motion Sensors - Motion Sensors - Accelerometers - MMA6361LT | Accelerometers |
| Sensor Mounting | SMD | SMD |
| Acceleration | 1.5 to 6 g | 1.5 to 6 g |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Measurement Axes | Biaxial |