NXP Semiconductors Accelerometers MMA6331LR2

Description
Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA6331LR2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA6331LR2-ND
Accelerometers MMA6331LR2-ND
Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5)

Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA6331LR2
885275-MMA6331LR2
Motion Sensors - Motion Sensors - Accelerometers - MMA6331LR2 885275-MMA6331LR2
Manufacturer: NXP Win Source Part Number: 885275-MMA6331LR2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5) Package: Reel - TR Package: 14-TFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: MMA63 Categories: Sensors Case / Package: 14-LGA (3x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 885275-MMA6331LR2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5)
Package: Reel - TR
Package: 14-TFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMA63
Categories: Sensors
Case / Package: 14-LGA (3x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number MMA6331LR2-ND 885275-MMA6331LR2
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MMA6331LR2
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 10218035-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2700 Hz
View Details
Charge Accel, Top Connector, Cubic - -4500-A-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Adhesive; Adhesive mounting
View Details