NXP Semiconductors Accelerometers MMA6270QT

Description
Accelerometer X, Y Axis ±1.5g, 2g, 4g, 6g 350Hz 16-QFN (6x6)
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±1.5g, 2g, 4g, 6g 350Hz 16-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA6270QT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA6270QT-ND
Accelerometers MMA6270QT-ND
Accelerometer X, Y Axis ±1.5g, 2g, 4g, 6g 350Hz 16-QFN (6x6)

Accelerometer X, Y Axis ±1.5g, 2g, 4g, 6g 350Hz 16-QFN (6x6)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA6270QT
059118-MMA6270QT
Motion Sensors - Motion Sensors - Accelerometers - MMA6270QT 059118-MMA6270QT
Manufacturer: NXP Win Source Part Number: 059118-MMA6270QT Packaging: Tube/Rail Type: Analog Features: Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 350Hz Axis: X, Y Acceleration Range: ±1.5g, 2g, 4g, 6g Sensitivity (mV/g): 800 (±1.5g) to 200 (±6g) Family Name: MMA6270 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-QFN (6x6) Supply Voltage - Operating: 2.2 V to 3.6 V Alternative Parts (Cross-Reference): MMA6270Q; MMA6361LT; MMA7361LT; Introduction Date: June 03, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 059118-MMA6270QT
Packaging: Tube/Rail
Type: Analog
Features: Selectable Scale
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 350Hz
Axis: X, Y
Acceleration Range: ±1.5g, 2g, 4g, 6g
Sensitivity (mV/g): 800 (±1.5g) to 200 (±6g)
Family Name: MMA6270
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-QFN (6x6)
Supply Voltage - Operating: 2.2 V to 3.6 V
Alternative Parts (Cross-Reference): MMA6270Q; MMA6361LT; MMA7361LT;
Introduction Date: June 03, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number MMA6270QT-ND 059118-MMA6270QT
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MMA6270QT
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details