NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA5212NPKGCWR2 MMA5212NPKGCWR2

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 814199-MMA5212NPKGCW R2 Packaging: Reel Part Status: Preliminary Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 814199-MMA5212NPKGCW R2 Packaging: Reel Part Status: Preliminary Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA5212NPKGCWR2
814199-MMA5212NPKGCWR2
Motion Sensors - Motion Sensors - Accelerometers - MMA5212NPKGCWR2 814199-MMA5212NPKGCWR2
Manufacturer: NXP USA Inc. Win Source Part Number: 814199-MMA5212NPKGCW R2 Packaging: Reel Part Status: Preliminary Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: NXP USA Inc.
Win Source Part Number: 814199-MMA5212NPKGCWR2
Packaging: Reel
Part Status: Preliminary
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 814199-MMA5212NPKGCWR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA5212NPKGCWR2
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008458-00 - TE Connectivity
Specs
Features Wireless
Acceleration 50 g
Frequency Range 1 to 10000 Hz
View Details
2 suppliers
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055D3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details